web counter

Microchip Technology EVB8740Ethernet Development Tools LAN8740/LAN8741 Customer Eval Brd

Microchip Technology EVB8740 Reference Design 5
Microchip Technology EVB8740 Reference Design 1
Microchip Technology EVB8740 Reference Design 2
Microchip Technology EVB8740 Reference Design 3
Microchip Technology EVB8740 Reference Design 4
Microchip Technology EVB8740 Reference Design 5
Microchip Technology EVB8740 Reference Design 1
Microchip Technology EVB8740 Reference Design 1
Microchip Technology EVB8740 Reference Design 2
Microchip Technology EVB8740 Reference Design 3
Microchip Technology EVB8740 Reference Design 4
Microchip Technology EVB8740 Reference Design 5

Applications:

Wired Communication >

Ethernet Card

End Products:

SecurityGame ConsoleDigital Video RecorderTelecom SystemIP PhoneAccess ControlDSL Modem RouterTest and MeasurementPoE Point of Sales TerminalServersSet-Top BoxPrintersDigital TV

ECAD Model:

Description

The Microchip Technology EVB8740-EVB8740 is an evaluation board for the LAN8740 High-Speed 10/100 EEE enabled Ethernet Transceiver. It is designed to provide a secure and reliable connection for Ethernet applications, with features such as Quality of Service (QoS) and advanced security. The board includes a 10/100 Ethernet PHY, a 10/100 Ethernet MAC, and a 10/100 Ethernet switch. It also includes a USB port for connecting to a PC, and a JTAG port for debugging. The board is designed to be used with the Microchip LAN8740 Ethernet Transceiver, and is ideal for testing and evaluating Ethernet applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    100
  • Packaging
    Bulk
  • Series
    flexPWR™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Ethernet PHY
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet
  • Utilized IC / Part
    LAN8740, LAN8741
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents