web counter

Microchip Technology DM080101WATER TOLERANT TOUCH SURFACE DEV

Microchip Technology DM080101 Reference Design 6
Microchip Technology DM080101 Reference Design 1
Microchip Technology DM080101 Reference Design 2
Microchip Technology DM080101 Reference Design 3
Microchip Technology DM080101 Reference Design 4
Microchip Technology DM080101 Reference Design 5
Microchip Technology DM080101 Reference Design 6
Microchip Technology DM080101 Reference Design 1
Microchip Technology DM080101 Reference Design 1
Microchip Technology DM080101 Reference Design 2
Microchip Technology DM080101 Reference Design 3
Microchip Technology DM080101 Reference Design 4
Microchip Technology DM080101 Reference Design 5
Microchip Technology DM080101 Reference Design 6

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsTouchscreen Products

ECAD Model:

Description

The Microchip Technology DM080101-DM080101 Water Tolerant 2D Touch Surface Development Kit is a consumer electronics product designed to help developers create interactive touch surfaces for a variety of applications. The kit includes a 2D touch surface controller, a touch surface development board, and a USB cable. The controller is capable of detecting up to 16 simultaneous touches and is water-resistant, making it ideal for use in outdoor or wet environments. The development board includes a variety of components, including a microcontroller, a display, and a touch surface controller, allowing developers to quickly and easily create interactive touch surfaces. The USB cable allows for easy connection to a computer for programming and debugging. With the Microchip Technology DM080101-DM080101 Water Tolerant 2D Touch Surface Development Kit, developers can create interactive touch surfaces for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Human Interface
  • Utilized IC / Part
    ATtiny1617
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP23017-E/ML - I/O Expander, 16bit, 1.7 MHz, I2C, 1.8 V, 5.5 V, QFN5885RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Epson0RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 24QFN3000RFQ