MikroElektronika MIKROE-3414SAML TOUCH CLICK
The MikroElektronika MIKROE-3414 SAML Touch Click Board is a powerful and versatile tool for instrumentation and measurement applications. It is equipped with two Capacitive Touch Pads and one Capacitive Slider, all based on the ATSAML10 MCU. The board is designed to provide a reliable and accurate way to measure and control various parameters in a wide range of applications. The board is also equipped with a range of features such as a temperature sensor, a light sensor, and a humidity sensor. The board is also capable of providing a wide range of communication protocols such as I2C, SPI, and UART. The board is also capable of providing a wide range of power management features such as low power mode, sleep mode, and wake-up mode. The board is also capable of providing a wide range of security features such as secure boot, secure storage, and secure communication. The board is also capable of providing a wide range of debugging features such as trace, debug, and breakpoints. The board is also capable of providing a wide range of programming features such as code optimization, code generation, and code verification.
- TypeParameter
- Factory Lead Time4 Weeks
- SeriesQTouch™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionTouch
- Utilized IC / PartATSAML10
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32TQFP | 4674 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32VQFN | 7 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32VQFN | 10365 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32TQFP | 1618 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32VQFN | 448 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32VQFN | 1000 | RFQ | |
| Microchip Technology | IC MCU 32BIT 64KB FLASH 32TQFP | 305 | RFQ |


Product
Brand
Articles
Tools