web counter

Microchip Technology DM160220MTCH101 Touch Sensing Demo Board

Microchip Technology DM160220 Reference Design 6
Microchip Technology DM160220 Reference Design 1
Microchip Technology DM160220 Reference Design 2
Microchip Technology DM160220 Reference Design 3
Microchip Technology DM160220 Reference Design 4
Microchip Technology DM160220 Reference Design 5
Microchip Technology DM160220 Reference Design 6
Microchip Technology DM160220 Reference Design 1
Microchip Technology DM160220 Reference Design 1
Microchip Technology DM160220 Reference Design 2
Microchip Technology DM160220 Reference Design 3
Microchip Technology DM160220 Reference Design 4
Microchip Technology DM160220 Reference Design 5
Microchip Technology DM160220 Reference Design 6

Applications:

Sensors and Transducers >

Touch Sensor

End Products:

Consumer ElectronicsTouchscreen Products

ECAD Model:

Description

The Microchip Technology DM160220-DM160220 Evaluation Kit for MTCH101 Capacitive Touch Sensor is a comprehensive consumer electronics solution for evaluating and developing capacitive touch sensing applications. This kit includes a DM160220-DM160220 board, a MTCH101 capacitive touch sensor, and a USB cable for connecting the board to a PC. The board features a USB-to-I2C bridge, allowing for easy communication between the board and the PC. The MTCH101 capacitive touch sensor is a low-power, low-cost solution for detecting and tracking finger movements on a variety of surfaces. The evaluation kit also includes a comprehensive set of software tools for developing and testing capacitive touch sensing applications. With this kit, developers can quickly and easily evaluate and develop capacitive touch sensing applications for consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Utilized IC / Part
    MTCH101
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Proximity
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT231466RFQ