web counter

Microchip Technology DM183037MICROCHIP DM183037PIC18F67J94, 2.4GHZ WIRELESS, DEV BOARD

Microchip Technology DM183037 Reference Design 2
Microchip Technology DM183037 Reference Design 1
Microchip Technology DM183037 Reference Design 2
Microchip Technology DM183037 Reference Design 1
Microchip Technology DM183037 Reference Design 1
Microchip Technology DM183037 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareElectrocardiograph Battery Powered

ECAD Model:

Description

The Microchip Technology DM183037 Development Board is a powerful and versatile platform for medical and healthcare applications. It is powered by a PIC18F67J94 Microcontroller and includes an on-board USB functionality. The board also features an MRF24J40MA 2.4GHz Wireless Transceiver, allowing for wireless communication with other devices. The board is designed to be used in a variety of medical and healthcare applications, such as patient monitoring, medical device control, and data collection. With its powerful microcontroller and wireless transceiver, the DM183037 Development Board is an ideal solution for medical and healthcare applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Operating Supply Voltage
    1.5V
  • Interface
    I2C, SPI, UART, USB
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    8b
  • Utilized IC / Part
    MRF24J40MA, PIC18F67J94
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDigital Pot, 100K, Single, Umax-87500RFQ