Microchip Technology ATXMEGAE5-XPLDXMEGA-E5 XPLAINED ATXMEGA32E5
Description
The Microchip Technology ATXMEGAE5-XPLD XMEGA-E5 Xplained Evaluation Kit is a comprehensive development platform for the ATxmega32E5 AVR XMEGA MCU. It is designed for industrial automation applications and provides a wide range of features to help developers quickly and easily evaluate the capabilities of the ATxmega32E5 MCU. The kit includes an ATxmega32E5 MCU, a USB-based debug interface, a prototyping board, and a range of peripherals and accessories. The kit also includes a comprehensive set of software tools, including an integrated development environment, a C compiler, and a range of example projects. The kit is ideal for prototyping and developing industrial automation applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesAVR® ATxmega
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage5V
- InterfaceUSB
- Number of Bits8
- Core ProcessorAVR
- Data Bus Width32b
- Utilized IC / PartATxmega32E5
- Evaluation KitYes
- Core ArchitectureAVR
- ContentsBoard(s), OLED
- Board TypeEvaluation Platform
- PlatformXMEGA-E5 Xplained
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | LDO Regulator Pos 3.3V 1A 4-Pin(3 Tab) SOT-223 T/R | 8000 | RFQ | |
| Microchip Technology | MCU 8-bit/16-bit XMEGA AVR RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP | 25740 | RFQ |


Product
Brand
Articles
Tools