web counter

NXP USA Inc. EVB9S08DZ60NXP EVB9S08DZ60 Evaluation Board, MC9S08DZ60, USB To BDM, HCS08, Built-in USB to BDM Interface, RS-232 Section

NXP USA Inc. EVB9S08DZ60 Reference Design 2
NXP USA Inc. EVB9S08DZ60 Reference Design 1
NXP USA Inc. EVB9S08DZ60 Reference Design 2
NXP USA Inc. EVB9S08DZ60 Reference Design 1
NXP USA Inc. EVB9S08DZ60 Reference Design 1
NXP USA Inc. EVB9S08DZ60 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMotion Motor ControlElectric Parking BrakeHVACLightingVacuum CleanerSafetyWindow Lift and Seat ControlDoors

ECAD Model:

Description

The NXP Semiconductors EVB9S08DZ60-DZ60 Evaluation Board is designed for automotive and transportation applications. It is a complete development platform for the MC9S08DZ60 microcontroller, featuring a wide range of peripherals and interfaces. The board includes a USB-based debug interface, a power supply, and a prototyping area for custom circuitry. It also includes a variety of on-board peripherals, such as a CAN transceiver, a LIN transceiver, an LCD display, and a temperature sensor. The board is designed to be used with the CodeWarrior Development Studio for the S08D family of microcontrollers, allowing for easy development and debugging of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Socket
  • Series
    HCS08
  • Published
    2002
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Utilized IC / Part
    MC9S08DZ60
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Littelfuse Inc.MAGNET 1.125"L X 0.259"W PLASTIC2635RFQ
NXP USA Inc.LIN Transceiver 20kBd Automotive 8-Pin SO T/R15BUY
Maxim IntegratedIC TRANSCEIVER FULL 3/3 24TSSOP98RFQ
NXP USA Inc.CAN 1MBd Standby 5V Automotive 8-Pin SO T/R995RFQ