web counter

Microchip Technology DV164001KIT ICD FULL W/O POWER SUPPLY

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMedical and HealthcareBattery ManagementMotor ControlWirelessSecurityHome AppliancesLightingAutomotive

ECAD Model:

Description

It includes the MPLAB ICD 3 In-Circuit Debugger, a PICkit 3 Programmer/Debugger, and a DV164001-DV164001 Evaluation Board. The Evaluation Board provides a comprehensive set of features for developing and debugging applications with the PIC16F87X MCU family. It includes a wide range of peripherals, such as a USB port, LCD display, LEDs, switches, and a potentiometer. The board also includes a PICkit 3 Programmer/Debugger, which allows users to program and debug their applications. The MPLAB ICD 3 In-Circuit Debugger provides real-time debugging and programming capabilities, allowing users to quickly and easily debug their applications. The kit also includes a comprehensive set of documentation, including a user guide, reference manual, and application notes. The DV164001-DV164001 Evaluation Kit is an ideal solution for developing and debugging applications with the PIC16F87X MCU family.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Socket
  • Mounting Type
    Socket
  • Series
    PIC®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    PIC
  • Utilized IC / Part
    PIC16F87x
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    MPLAB®
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRANSCEIVER FULL 2/2 16SOIC34BUY