web counter

NXP USA Inc. DEMO9S12XSFAMEMC9S12XS128 Microcontroller Demonstration Board 4MHz CPU

NXP USA Inc. DEMO9S12XSFAME Reference Design 8
NXP USA Inc. DEMO9S12XSFAME Reference Design 1
NXP USA Inc. DEMO9S12XSFAME Reference Design 2
NXP USA Inc. DEMO9S12XSFAME Reference Design 3
NXP USA Inc. DEMO9S12XSFAME Reference Design 4
NXP USA Inc. DEMO9S12XSFAME Reference Design 5
NXP USA Inc. DEMO9S12XSFAME Reference Design 6
NXP USA Inc. DEMO9S12XSFAME Reference Design 7
NXP USA Inc. DEMO9S12XSFAME Reference Design 8
NXP USA Inc. DEMO9S12XSFAME Reference Design 1
NXP USA Inc. DEMO9S12XSFAME Reference Design 1
NXP USA Inc. DEMO9S12XSFAME Reference Design 2
NXP USA Inc. DEMO9S12XSFAME Reference Design 3
NXP USA Inc. DEMO9S12XSFAME Reference Design 4
NXP USA Inc. DEMO9S12XSFAME Reference Design 5
NXP USA Inc. DEMO9S12XSFAME Reference Design 6
NXP USA Inc. DEMO9S12XSFAME Reference Design 7
NXP USA Inc. DEMO9S12XSFAME Reference Design 8

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsHVACHybrid Electric VehicleElectric Power SteeringSmall Engine ControlLightingIn-Vehicle Networking GatewayAutomotiveWindow Lift and Seat ControlAir ConditioningDoors

ECAD Model:

Description

The NXP Semiconductors DEMO9S12XSFAME-XSFAME is a demonstration board for the MC9S12XS128, a 16-bit family of S12 and S12X microcontrollers. It is designed for use in consumer electronics applications and provides a comprehensive set of features and peripherals to help developers quickly and easily evaluate the capabilities of the MC9S12XS128. The board includes a variety of on-board peripherals, such as a CAN bus, LCD display, and a variety of analog and digital I/O. It also includes a USB port for programming and debugging, as well as a JTAG port for in-circuit programming and debugging. The board is also compatible with a range of development tools, including CodeWarrior and IAR Embedded Workbench.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS12X
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Utilized IC / Part
    MC9S12XS128
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.MCU 16-bit HCS12 CISC 128KB Flash 5V Automotive 64-Pin LQFP Tray500RFQ
NXP USA Inc.CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO T/R0BUY
STMicroelectronicsIC TXRX 3-5.5V RS232 LP 16-SOIC17076RFQ
STMicroelectronicsIC OPAMP GP 1.4MHZ RRO 14SO16642RFQ
STMicroelectronicsIC OPAMP GP 1.4MHZ RRO 14SO746RFQ