web counter

NXP USA Inc. TWR-S08DC-PT60NXP TWR-S08DC-PT60 Tower System Daughter Card, For MC9S08P, HCS08, GPIO via LEDs, Touch-sensing Interface

NXP USA Inc. TWR-S08DC-PT60 Reference Design 7
NXP USA Inc. TWR-S08DC-PT60 Reference Design 1
NXP USA Inc. TWR-S08DC-PT60 Reference Design 2
NXP USA Inc. TWR-S08DC-PT60 Reference Design 3
NXP USA Inc. TWR-S08DC-PT60 Reference Design 4
NXP USA Inc. TWR-S08DC-PT60 Reference Design 5
NXP USA Inc. TWR-S08DC-PT60 Reference Design 6
NXP USA Inc. TWR-S08DC-PT60 Reference Design 7
NXP USA Inc. TWR-S08DC-PT60 Reference Design 1
NXP USA Inc. TWR-S08DC-PT60 Reference Design 1
NXP USA Inc. TWR-S08DC-PT60 Reference Design 2
NXP USA Inc. TWR-S08DC-PT60 Reference Design 3
NXP USA Inc. TWR-S08DC-PT60 Reference Design 4
NXP USA Inc. TWR-S08DC-PT60 Reference Design 5
NXP USA Inc. TWR-S08DC-PT60 Reference Design 6
NXP USA Inc. TWR-S08DC-PT60 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementBattery ChargerPower ToolHVACHome AppliancesElectric MotorLighting control systemsMetering

ECAD Model:

Description

The NXP Semiconductors TWR-S08DC-PT60 is a Tower System Daughter Card for the PC9S08PT60VLH 5-Volt, 8-bit MCU, Power Management Module. This daughter card is designed to provide a complete development platform for the PC9S08PT60VLH MCU. It features a wide range of peripherals, including a USB 2.0 port, an LCD display, a keypad, and a real-time clock. The daughter card also includes a power management module, which allows the user to monitor and control the power consumption of the MCU. The TWR-S08DC-PT60 is an ideal solution for embedded applications that require low power consumption and high performance.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    HCS08
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    HCS08
  • Utilized IC / Part
    MC9S08P
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC TRNSLTR BIDIRECTIONAL SOT3635000RFQ
Diodes IncorporatedLOGIC LVC 1G TRANSLATOR SOT260RFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional 6-Pin XSON T/R18177BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON640BUY
Diodes IncorporatedTranslation - Voltage Levels SGL BIT Dual PS 3State 1.65V to 5.5V2819RFQ
NexperiaVoltage Level Translator 1-CH Bidirectional 6-Pin XSON10000RFQ
Diodes Incorporated74LVC Series 5.5 V Push Pull Single SMT Single Bit Voltage Translator - SOT-5630BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6XSON5666BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY