NXP USA Inc. OM13077
Description
The NXP Semiconductors OM13077-OM13077, OM13077, LPCXpresso 54102 Development Board for LPC54100 family of Cortex-M MCUs is a powerful and versatile development platform for embedded applications. It is designed to provide a comprehensive set of features for developing and debugging applications based on the LPC54100 family of Cortex-M MCUs. The board includes an audio codec, motor control peripherals, and a wide range of I/O interfaces. It also includes a comprehensive set of software tools and libraries for developing and debugging applications. The board is ideal for applications such as audio processing, motor control, and embedded systems. It is also suitable for use in industrial, automotive, and consumer applications.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Operating Supply Voltage3.3V
- InterfaceI2C, SPI, UART
- Number of Bits32
- Evaluation KitYes
- Core ArchitectureARM
- FeaturesI2C
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ITT | Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R | 0 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SM8 | 640 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4/M0 RISC 512KB Flash 3.3V 100-Pin TFBGA Tray | 26 | RFQ | |
| NXP USA Inc. | Analog Switch Single 4PDT 16-Pin HXQFN-U EP T/R | 1640 | BUY | |
| Abracon LLC | CRYSTAL 12.0000MHZ 18PF SMD | 1000 | BUY | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4F/M0 RISC 512KB Flash 3.3V 64-Pin LQFP | 50 | RFQ | |
| Texas Instruments | LDO Voltage Regulators 300mALow IQLDO Reg | 500 | RFQ |


Product
Brand
Articles
Tools