web counter

NXP USA Inc. OM13080

Applications:

Embedded System >

Microcontroller

End Products:

AudioIndustrial Automation HMIAudio ProcessingMotion ControlMeteringWhite GoodsPower Management

ECAD Model:

Description

The NXP Semiconductors OM13080-OM13080, OM13080, LPCXpresso 1125 Development Board is a powerful and versatile platform for developing applications with the ARM Cortex-M family of microcontrollers. It is designed for audio and video applications, and features a wide range of peripherals and interfaces, including Ethernet, USB, CAN, and audio and video I/O. The board also includes an on-board debugger, allowing for easy debugging and programming of the microcontroller. The board is compatible with the LPCXpresso IDE, which provides an intuitive development environment for creating and debugging applications. The board is also compatible with a range of third-party development tools, making it a great choice for a wide range of applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Number of Bits
    32
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ITTSwitch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1W 200000Cycle 2N SMD T/R0RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SM8640BUY
NXP SemiconductorsMCU 32-bit ARM Cortex M4/M0 RISC 512KB Flash 3.3V 100-Pin TFBGA Tray26RFQ
Abracon LLCCRYSTAL 12.0000MHZ 18PF SMD1000BUY