Silicon Labs 1064-434-DKDevelopment Boards & Kits - Wireless Si1064 434MHz NoWire MCU Development Kit
Description
The Silicon Labs 1064-434-DK is a development kit for the Si1064 434-MHz Wireless MCU Security SoC. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1064 434-MHz Wireless MCU Security SoC, a USB-based debug adapter, and a comprehensive set of development tools. The kit also includes a range of sample applications and code examples to help developers get started quickly. The kit is ideal for applications such as home automation, industrial automation, and medical device applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time2 Weeks
- SeriesEZRadio®
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency434MHz
- Operating Supply Voltage1.9V
- InterfaceUSB
- Data Bus Width8b
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Core Architecture8051
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3V 500MA 8VSSOP | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 3.3V 500MA 8SOIC | 14770 | BUY | |
| Texas Instruments | IC REG LINEAR 2.5V 500MA 8SOIC | 18 | BUY | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8WSON | 0 | RFQ |


Product
Brand
Articles
Tools