web counter

NXP USA Inc. DEMO9S12NE64EMC9S12NE64 Microcontroller Demonstration Kit 25MHz CPU 64KB Flash

NXP USA Inc. DEMO9S12NE64E Reference Design 4
NXP USA Inc. DEMO9S12NE64E Reference Design 1
NXP USA Inc. DEMO9S12NE64E Reference Design 2
NXP USA Inc. DEMO9S12NE64E Reference Design 3
NXP USA Inc. DEMO9S12NE64E Reference Design 4
NXP USA Inc. DEMO9S12NE64E Reference Design 1
NXP USA Inc. DEMO9S12NE64E Reference Design 1
NXP USA Inc. DEMO9S12NE64E Reference Design 2
NXP USA Inc. DEMO9S12NE64E Reference Design 3
NXP USA Inc. DEMO9S12NE64E Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveIndustrial Automation HMIIndustrial EthernetRemote ControlIndustrial ControlVending MachineAutomotiveIndustrial MeteringIndustrial Networking

ECAD Model:

Description

The NXP Semiconductors DEMO9S12NE64E-E Demonstration Board is a powerful tool for developing applications with the MC9S12NE64 microcontroller family. It is designed for automotive and transportation applications, and provides a comprehensive set of features to help developers quickly and easily evaluate the capabilities of the MC9S12NE64 microcontroller. The board includes a variety of peripherals, such as a CAN transceiver, a LIN transceiver, a real-time clock, and a temperature sensor. It also includes a variety of connectors and headers for easy connection to external devices. The board is powered by a 5V DC power supply, and includes a USB port for programming and debugging. The board also includes a comprehensive set of software tools, including a C compiler, an assembler, and a debugger. With the NXP Semiconductors DEMO9S12NE64E-E Demonstration Board, developers can quickly and easily evaluate the capabilities of the MC9S12NE64 microcontroller family for automotive and transportation applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type
    Fixed
  • Series
    HCS12
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Utilized IC / Part
    MC9S12NE64
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 25.000 MHZ 18PF SMD219BUY
ECS Inc.CRYSTAL 25.000 MHZ 18PF SMD491BUY
Analog Devices, Inc.0RFQ
ECS Inc.CRYSTAL 25.000MHZ 18PF SMT892BUY
ECS Inc InternationalCrystal 25MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin HC-49/USX SMD T/R1826BUY
ECS Inc.Crystal 25MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin HC-49/USX SMD T/R1251BUY
ECS Inc.Crystal 25MHz 18pF ±50ppm Stability 2-Pin SMD T/R799BUY
Analog Devices, Inc.IC REG LDO 3.3V 1.5A D2PAK64RFQ
ECS Inc.CRYSTAL 25.0000MHZ 18PF SMD6832BUY