web counter

Microchip Technology AT91SAM9G15-EKATMEL AT91SAM9G15-EK AT91SAM9G15, ENET, UART, EVAL KIT

Microchip Technology AT91SAM9G15-EK Reference Design 3
Microchip Technology AT91SAM9G15-EK Reference Design 1
Microchip Technology AT91SAM9G15-EK Reference Design 2
Microchip Technology AT91SAM9G15-EK Reference Design 3
Microchip Technology AT91SAM9G15-EK Reference Design 1
Microchip Technology AT91SAM9G15-EK Reference Design 1
Microchip Technology AT91SAM9G15-EK Reference Design 2
Microchip Technology AT91SAM9G15-EK Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device

ECAD Model:

Description

The Microchip Technology AT91SAM9G15-EK Evaluation Kit is a comprehensive development platform for the AT91SAM9G15 SAM9G15 MCU ARM9 Series. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a baseboard with a SAM9G15 MCU, a power supply, a USB cable, and a set of accessories. It also includes a comprehensive set of software tools, including an integrated development environment, a bootloader, and a set of example applications. The kit is designed to enable rapid prototyping and development of embedded applications. It is ideal for applications such as industrial automation, medical devices, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Series
    AT91SAM9
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AT91SAM9G15
  • Operating Supply Voltage
    3.6V
  • Interface
    Ethernet, RS-232, SPI, UART, USB
  • Number of Bits
    32
  • Core Processor
    ARM9
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM9G15
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, NON INVERTING BUS TXRX, TSSOP-2411629RFQ
Texas InstrumentsIC REG LINEAR 1V 150MA SC70-51247RFQ