web counter

Microchip Technology AT91SAM9G35-EKKIT EVAL FOR AT91SAM9G35

Microchip Technology AT91SAM9G35-EK Reference Design 2
Microchip Technology AT91SAM9G35-EK Reference Design 1
Microchip Technology AT91SAM9G35-EK Reference Design 2
Microchip Technology AT91SAM9G35-EK Reference Design 1
Microchip Technology AT91SAM9G35-EK Reference Design 1
Microchip Technology AT91SAM9G35-EK Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device

ECAD Model:

Description

The Microchip Technology AT91SAM9G35-EK Evaluation Kit is a comprehensive development platform for the AT91SAM9G35 SAM9G35 MCU ARM9 Series. It is designed for industrial grade applications and provides a wide range of features and capabilities. The kit includes a full-featured AT91SAM9G35 MCU, a comprehensive set of peripherals, and a range of development tools. It is ideal for prototyping, testing, and debugging applications in the industrial, automotive, and medical markets. The kit includes a range of features such as a 10/100 Ethernet port, USB 2.0 host and device ports, an LCD display, and a wide range of analog and digital I/O. It also includes a range of software development tools such as an integrated development environment, a real-time operating system, and a range of drivers and libraries. The AT91SAM9G35-EK Evaluation Kit is a powerful and versatile platform for developing industrial grade applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Series
    AT91SAM9
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AT91SAM9G35
  • Operating Supply Voltage
    3.6V
  • Interface
    Ethernet, RS-232, SPI, UART, USB
  • Number of Bits
    32
  • Core Processor
    ARM9
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT91SAM9G35
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), Cable(s), LCD, Power Supply, Accessories
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, CAN TRANSCEIVER10000RFQ
Texas InstrumentsIC, NON INVERTING BUS TXRX, TSSOP-2411629RFQ
Texas InstrumentsIC REG LINEAR 1V 150MA SC70-51247RFQ