Microchip Technology AT91SAM9M10-G45-EKATMEL AT91SAM9M10-G45-EK AT91SAM9M10, ETHERNET, LCD, EVAL KIT
Applications:
Embedded System >
Microcontroller
End Products:
IndustrialIndustrial Automation HMIVideo and ImagingHome EntertainmentComputers and PeripheralsSecurity and Access ControlMobile Internet DeviceIndustrial Programmable Logic Controllers (PLCs)Smart PhoneBuilding ManagementNetwork Interface Device
The Microchip Technology AT91SAM9M10-G45-EK Evaluation Platform is a powerful and versatile development platform based on the AT91SAM9M10/AT91SAM9G45 ARM9 microcontrollers. It is designed for industrial grade applications and provides a comprehensive set of features and capabilities. The platform includes a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a wide range of memory options. It also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a simulator. The platform is designed to be easy to use and provides a robust and reliable platform for developing embedded applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesAT91SAM9
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Resistance9.1MOhm
- Base Part NumberAT91SAM9M10
- Operating Supply Voltage5V
- InterfaceEthernet, RS-232, USB
- Number of Bits32
- Core ProcessorARM9
- Data Bus Width32b
- Utilized IC / PartAT91SAM9M10
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s), LCD, Power Supply
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | 33 | RFQ | |
| Richtek USA Inc. | IC REG LIN POS ADJ 500MA 8VDFN | 80000 | RFQ | |
| Analog Devices Inc. | TRANSCEIVER, 3.3V, 460KBPS, 16SOIC | 9300 | RFQ | |
| Analog Devices Inc. | IC TXRX DUAL RS232 3.3V 16SOIC | 52 | RFQ | |
| Richtek | 7536 | RFQ |


Product
Brand
Articles
Tools