NXP USA Inc. TWR-S08JE128-KITDEV BOARD, MC9S08JE128 FLEXIS 8/32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire, S08; Core Sub-Architecture:ColdFire v1, S08; Silicon Core Number:MC9S08JE128; Silicon Family Name:Flexis - S08JE; No. of Bits:8 / 32bit ;RoHS Compliant: Yes
Description
The NXP Semiconductors TWR-S08JE128-KIT is a development tower system module for the MC9S08JE low-cost, ultra-low-power microcontroller with USB connectivity. It is designed to provide a comprehensive development platform for embedded applications. The kit includes a tower module, a USB cable, and a power supply. The tower module features an MC9S08JE128 microcontroller, a 32-bit ARM Cortex-M0+ processor, and a wide range of peripherals. It also includes a range of development tools, such as a debugger, an integrated development environment, and a software library. The kit is ideal for developing applications for computers and peripherals, such as printers, scanners, and other devices.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time11 Weeks
- Mounting TypeFixed
- SeriesFlexis™, HCS08
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Core ProcessorHCS08
- Utilized IC / PartMC9S08JE
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| APEM Inc. | SWITCH SLIDE DIP SPST 25MA 24V | 173 | BUY | |
| STMicroelectronics | IC OPAMP GP 12MHZ RRO 8MINISO | 2066 | RFQ | |
| Texas Instruments | Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 85 | 1091 | BUY | |
| STMicroelectronics | 0 | RFQ | ||
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ |


Product
Brand
Articles
Tools