web counter

NXP USA Inc. TWR-K60D100M-KITNXP TWR-K60D100M-KIT Tower System Kit for Kinetis MK60DN512VMD10 Microcontroller

NXP USA Inc. TWR-K60D100M-KIT Reference Design 16
NXP USA Inc. TWR-K60D100M-KIT Reference Design 1
NXP USA Inc. TWR-K60D100M-KIT Reference Design 2
NXP USA Inc. TWR-K60D100M-KIT Reference Design 3
NXP USA Inc. TWR-K60D100M-KIT Reference Design 4
NXP USA Inc. TWR-K60D100M-KIT Reference Design 5
NXP USA Inc. TWR-K60D100M-KIT Reference Design 6
NXP USA Inc. TWR-K60D100M-KIT Reference Design 7
NXP USA Inc. TWR-K60D100M-KIT Reference Design 8
NXP USA Inc. TWR-K60D100M-KIT Reference Design 9
NXP USA Inc. TWR-K60D100M-KIT Reference Design 10
NXP USA Inc. TWR-K60D100M-KIT Reference Design 11
NXP USA Inc. TWR-K60D100M-KIT Reference Design 12
NXP USA Inc. TWR-K60D100M-KIT Reference Design 13
NXP USA Inc. TWR-K60D100M-KIT Reference Design 14
NXP USA Inc. TWR-K60D100M-KIT Reference Design 15
NXP USA Inc. TWR-K60D100M-KIT Reference Design 16
NXP USA Inc. TWR-K60D100M-KIT Reference Design 1
NXP USA Inc. TWR-K60D100M-KIT Reference Design 1
NXP USA Inc. TWR-K60D100M-KIT Reference Design 2
NXP USA Inc. TWR-K60D100M-KIT Reference Design 3
NXP USA Inc. TWR-K60D100M-KIT Reference Design 4
NXP USA Inc. TWR-K60D100M-KIT Reference Design 5
NXP USA Inc. TWR-K60D100M-KIT Reference Design 6
NXP USA Inc. TWR-K60D100M-KIT Reference Design 7
NXP USA Inc. TWR-K60D100M-KIT Reference Design 8
NXP USA Inc. TWR-K60D100M-KIT Reference Design 9
NXP USA Inc. TWR-K60D100M-KIT Reference Design 10
NXP USA Inc. TWR-K60D100M-KIT Reference Design 11
NXP USA Inc. TWR-K60D100M-KIT Reference Design 12
NXP USA Inc. TWR-K60D100M-KIT Reference Design 13
NXP USA Inc. TWR-K60D100M-KIT Reference Design 14
NXP USA Inc. TWR-K60D100M-KIT Reference Design 15
NXP USA Inc. TWR-K60D100M-KIT Reference Design 16

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMotion Motor ControlConsumer ElectronicsMedical and HealthcareActivity MonitorHVACSecurityHealth SystemIndustrial

ECAD Model:

Description

The NXP Semiconductors TWR-K60D100M-KIT is a Kinetis K60 100 MHz MCU Tower System Module, featuring the MK60DN512VMD10 ARM Cortex-M4. It is designed for medical and healthcare applications and contains the Tower Elevator Modules (TWR-ELEV) and the Tower Serial Module (TWR-SER). The TWR-K60D100M-KIT is a complete development platform for medical and healthcare applications, providing a comprehensive set of features and peripherals. It includes a wide range of analog and digital peripherals, including a 12-bit ADC, a 12-bit DAC, a 12-bit analog comparator, and a 12-bit digital-to-analog converter. The TWR-K60D100M-KIT also includes a range of communication peripherals, including a CAN controller, an Ethernet controller, and a USB controller. The TWR-K60D100M-KIT is an ideal platform for developing medical and healthcare applications, providing a comprehensive set of features and peripherals.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K60
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ