NXP USA Inc. FRDM-KL03ZNXP FRDM-KL03Z Development Board, MKL03Z32VFK4 CorteX-M0+, 48MHz MCU, Capacitive Touch Slider, Tri-colour LED
Description
The NXP Semiconductors FRDM-KL03Z is a Freescale Freedom Development Platform for the MKL03Z32VFK4 Kinetis KL03 Microcontroller. It is designed for use in consumer electronics applications, and is a low-cost, low-power, and low-footprint solution. The platform includes a Kinetis KL03 microcontroller, a USB-based debug interface, and a range of on-board peripherals. It is ideal for prototyping and development of applications such as wearables, home automation, and other consumer electronics. The platform also includes a range of software development tools, including the Kinetis Design Studio IDE, Kinetis SDK, and Kinetis Software Development Kit.
Specifications
NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M0+
- Utilized IC / PartKL03
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFreedom
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | Crystal, Plastic Molded 32.768Khz, 12.5F, 20Ppm-40 85C, 8 X 4 X 2.5 Rohs Compliant: Yes | 33000 | RFQ | |
| NXP Semiconductors | MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Each | 0 | RFQ | |
| Abracon | Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 50000Ohm 4-Pin SMD T/R | 0 | RFQ | |
| ON Semiconductor | IC REG LINEAR 3.3V 1A SOT223 | 12000 | RFQ | |
| NXP USA Inc. | NXP MKL03Z32VFK4 32 Bit Microcontroller, Kinetis L Series Ultra Low Power, ARM Cortex-M0 , 48 MHz, 32 KB, 2 KB | 86 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY | |
| NXP USA Inc. | NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-32 | 0 | RFQ |


Product
Brand
Articles
Tools