web counter

STMicroelectronics STM32072B-EVALSTMICROELECTRONICS STM32072B-EVAL Evaluation Board, STM32F072VB MCU, Cortex-M0, 240x320 TFT Colour LCD, 2GB SPI MicroSD Card

STMicroelectronics STM32072B-EVAL Reference Design 18
STMicroelectronics STM32072B-EVAL Reference Design 1
STMicroelectronics STM32072B-EVAL Reference Design 2
STMicroelectronics STM32072B-EVAL Reference Design 3
STMicroelectronics STM32072B-EVAL Reference Design 4
STMicroelectronics STM32072B-EVAL Reference Design 5
STMicroelectronics STM32072B-EVAL Reference Design 6
STMicroelectronics STM32072B-EVAL Reference Design 7
STMicroelectronics STM32072B-EVAL Reference Design 8
STMicroelectronics STM32072B-EVAL Reference Design 9
STMicroelectronics STM32072B-EVAL Reference Design 10
STMicroelectronics STM32072B-EVAL Reference Design 11
STMicroelectronics STM32072B-EVAL Reference Design 12
STMicroelectronics STM32072B-EVAL Reference Design 13
STMicroelectronics STM32072B-EVAL Reference Design 14
STMicroelectronics STM32072B-EVAL Reference Design 15
STMicroelectronics STM32072B-EVAL Reference Design 16
STMicroelectronics STM32072B-EVAL Reference Design 17
STMicroelectronics STM32072B-EVAL Reference Design 18
STMicroelectronics STM32072B-EVAL Reference Design 1
STMicroelectronics STM32072B-EVAL Reference Design 1
STMicroelectronics STM32072B-EVAL Reference Design 2
STMicroelectronics STM32072B-EVAL Reference Design 3
STMicroelectronics STM32072B-EVAL Reference Design 4
STMicroelectronics STM32072B-EVAL Reference Design 5
STMicroelectronics STM32072B-EVAL Reference Design 6
STMicroelectronics STM32072B-EVAL Reference Design 7
STMicroelectronics STM32072B-EVAL Reference Design 8
STMicroelectronics STM32072B-EVAL Reference Design 9
STMicroelectronics STM32072B-EVAL Reference Design 10
STMicroelectronics STM32072B-EVAL Reference Design 11
STMicroelectronics STM32072B-EVAL Reference Design 12
STMicroelectronics STM32072B-EVAL Reference Design 13
STMicroelectronics STM32072B-EVAL Reference Design 14
STMicroelectronics STM32072B-EVAL Reference Design 15
STMicroelectronics STM32072B-EVAL Reference Design 16
STMicroelectronics STM32072B-EVAL Reference Design 17
STMicroelectronics STM32072B-EVAL Reference Design 18

Applications:

Embedded System >

Microcontroller

End Products:

SecurityScannersInvertersPC PeripheralsHandheld ElectronicsHVACAV ReceiverIntercomAlarm SystemHuman Machine Interface (HMI)Industrial ControlGaming DeviceIndustrialDigital TVGPS

ECAD Model:

Description

The STMicroelectronics STM32072B-EVAL Evaluation Board is based on the STM32F072VB STM32 microcontroller (MCU) and is designed to evaluate the features and performance of the STM32F072VB MCU. It is equipped with a wide range of peripherals and interfaces, including USB, Ethernet, CAN, and UART, and is ideal for applications such as motor control, industrial automation, and home automation. The board also features a range of security features, such as secure boot, secure firmware update, and secure debug, to ensure the safety and integrity of the system. The board also includes a range of development tools, such as the STM32CubeMX software, to help users quickly and easily develop their applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32F0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    5V
  • Interface
    CAN, I2C, RS-232, RS-485, SPI, USART
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M0
  • Utilized IC / Part
    STM32F072
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE180BUY
STMicroelectronicsIC SMARTCARD 28SOIC161BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
STMicroelectronicsIC COMPARATOR DUAL MCRPWR 8TSSOP4000RFQ
STMicroelectronicsIC AMP AUDIO PWR .13W STER 8DFN673RFQ
STMicroelectronicsIC OPAMP GP 12MHZ RRO SOT23-5988RFQ
STMicroelectronicsIC TXRX 3.3V RS485/422 8 SOIC41752RFQ
Texas InstrumentsTRANSCEIVER DUAL SUPPLY, 74LVC2T450BUY
STMicroelectronicsIC PWR SWITCH 1CH 500MA SOT23-518000RFQ
STMicroelectronicsSENSOR TEMPERATURE I2C/SMBUS 8SO7500RFQ