STMicroelectronics STM32469I-EVALSTM32F469xx Microcontroller Evaluation Board
Description
The STMicroelectronics STM32469I-EVAL is an evaluation board with an STM32F469NI microcontroller (MCU) that is designed to provide users with a comprehensive platform for evaluating the features and performance of the STM32F469NI MCU. The board is equipped with a wide range of peripherals, including Ethernet, USB, CAN, and audio interfaces, as well as a variety of security features. The board also includes a comprehensive set of software development tools, including an integrated development environment (IDE) and a range of software libraries. The board is ideal for evaluating the performance of the STM32F469NI MCU in a wide range of applications, including industrial automation, medical, and automotive.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Memory TypesRAM, SDRAM, SRAM
- SeriesSTM32F4
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Memory Size324kB
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartSTM32F469
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | 7490 | BUY | |
| STMicroelectronics | IC REG LINEAR 3.3V 150MA SOT23-5 | 6000 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ | |
| STMicroelectronics | MCU 32-bit ARM Cortex M4 RISC 2MB Flash 1.8V/2.5V/3.3V Medical 216-Pin TFBGA Tray | 0 | RFQ | |
| Texas Instruments | IC TRANSCEIVER 1/1 48LQFP | 0 | RFQ |


Product
Brand
Articles
Tools