web counter

NXP USA Inc. TWR-K20D72MNXP TWR-K20D72M Tower System Module, Development Tool for Tower Module K20 MCU Family, OSBDM, Cortex-M4

NXP USA Inc. TWR-K20D72M Reference Design 9
NXP USA Inc. TWR-K20D72M Reference Design 1
NXP USA Inc. TWR-K20D72M Reference Design 2
NXP USA Inc. TWR-K20D72M Reference Design 3
NXP USA Inc. TWR-K20D72M Reference Design 4
NXP USA Inc. TWR-K20D72M Reference Design 5
NXP USA Inc. TWR-K20D72M Reference Design 6
NXP USA Inc. TWR-K20D72M Reference Design 7
NXP USA Inc. TWR-K20D72M Reference Design 8
NXP USA Inc. TWR-K20D72M Reference Design 9
NXP USA Inc. TWR-K20D72M Reference Design 1
NXP USA Inc. TWR-K20D72M Reference Design 1
NXP USA Inc. TWR-K20D72M Reference Design 2
NXP USA Inc. TWR-K20D72M Reference Design 3
NXP USA Inc. TWR-K20D72M Reference Design 4
NXP USA Inc. TWR-K20D72M Reference Design 5
NXP USA Inc. TWR-K20D72M Reference Design 6
NXP USA Inc. TWR-K20D72M Reference Design 7
NXP USA Inc. TWR-K20D72M Reference Design 8
NXP USA Inc. TWR-K20D72M Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareMedical and HealthcareWirelessElectrocardiographHome AppliancesHeart RateFactory AutomationSmart Electric MeterIndustrial Programmable Logic Controllers (PLCs)Portable Media PlayerPrinters

ECAD Model:

Description

The NXP Semiconductors TWR-K20D72M is a development board designed for medical and healthcare solutions. It is based on the Kinetis K20 72 MHz MCU Tower System Module and provides a powerful platform for developing medical and healthcare applications. The board features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a CAN transceiver, and a USB 2.0 interface. It also includes a range of software development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The board is designed to be used in a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and medical device control.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K20
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-2231BUY
Microchip TechnologyLDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 T/R3RFQ
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Texas InstrumentsIC INVERTER SGL 1-INPUT SOT23-5312RFQ
Texas InstrumentsIC OCT TRNSP D-TYP LATCH 20TSSOP2000BUY
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
NXP USA Inc.8-bit Microcontrollers - MCU 9S08JM60 44LQFP FG2500RFQ
Texas InstrumentsBuffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R22RFQ
Texas InstrumentsIC INVERTER 1CH 1-INP SOT23-5800RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-6173875BUY
Load more