web counter

NXP USA Inc. FRDM-KW40ZNXP FRDM-KW40Z DEV BOARD, WIRELESS MCU

NXP USA Inc. FRDM-KW40Z Reference Design 2
NXP USA Inc. FRDM-KW40Z Reference Design 1
NXP USA Inc. FRDM-KW40Z Reference Design 2
NXP USA Inc. FRDM-KW40Z Reference Design 1
NXP USA Inc. FRDM-KW40Z Reference Design 1
NXP USA Inc. FRDM-KW40Z Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomNetworkingWireless

ECAD Model:

Description

The NXP Semiconductors FRDM-KW40Z Freedom Development Platform is a comprehensive development platform for Kinetis KW40Z/30Z/20Z MCUs, Communications and Telecom Modules. It is designed to provide a complete, low-cost solution for rapid prototyping and development of wireless applications. The platform includes a Kinetis KW40Z MCU, a Bluetooth Low Energy (BLE) module, a Zigbee module, and a Sub-GHz module. It also includes a range of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis Software Development Kit. The platform is designed to enable developers to quickly and easily develop and test their applications. It is also designed to be compatible with a range of third-party development tools, such as IAR Embedded Workbench and Keil MDK.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Series
    Kinetis
  • Published
    2015
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4 (ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
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
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
EPSONCRYSTAL 32.7680KHZ 12.5PF SMD1000RFQ
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
Nexperia USA Inc.74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state5954BUY
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ