Microchip Technology TCHIP011FUBARINO MINI PIC32MX250F128D
Description
It is based on the Microchip PIC32MX microcontroller and is compatible with the Arduino IDE. The board features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a variety of digital and analog I/O pins. It also includes a built-in programmer and debugger, making it easy to develop and debug your projects. The board is ideal for a variety of applications, including robotics, home automation, and industrial control. With its wide range of features and its compatibility with the Arduino IDE, the TCHIP011-TCHIP011, chipKIT Fubarino Mini Development Board is an excellent choice for your next project.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountCable
- Mounting TypeFixed
- SeriesPIC®
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage13V
- InterfaceUSB
- Number of Bits32
- Core ProcessorMIPS32® M4K™
- Data Bus Width32b
- Utilized IC / PartPIC32MX250F128D
- Evaluation KitYes
- Core ArchitecturePIC
- ContentsBoard(s), Cable(s), Accessories
- Board TypeEvaluation Platform
- PlatformFubarino® Mini
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44TQFP | 8500 | RFQ | |
| Microchip Technology | IC REG LDO 3V 0.25A SOT89-3 | 1000 | RFQ | |
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44QFN | 620 | RFQ | |
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44TQFP | 800 | RFQ | |
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44QFN | 6000 | RFQ | |
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44QFN | 17 | RFQ | |
| Microchip Technology | 32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin | 27 | RFQ | |
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44QFN | 48 | RFQ | |
| Microchip Technology | 32 Bit MCU, 128KB Flash, 32KB RAM, 40 MHz, 44 Pin, 3 Comp, CTMU, RTCC, 44 TQFP 1 | 465 | BUY |


Product
Brand
Articles
Tools