web counter

NXP USA Inc. USB-KW24D512NXP USB-KW24D512 Evaluation Board, MKW22D/MKW24D Wireless N/W, Integrated F-type Antenna, USB 2.0

NXP USA Inc. USB-KW24D512 Reference Design 6
NXP USA Inc. USB-KW24D512 Reference Design 1
NXP USA Inc. USB-KW24D512 Reference Design 2
NXP USA Inc. USB-KW24D512 Reference Design 3
NXP USA Inc. USB-KW24D512 Reference Design 4
NXP USA Inc. USB-KW24D512 Reference Design 5
NXP USA Inc. USB-KW24D512 Reference Design 6
NXP USA Inc. USB-KW24D512 Reference Design 1
NXP USA Inc. USB-KW24D512 Reference Design 1
NXP USA Inc. USB-KW24D512 Reference Design 2
NXP USA Inc. USB-KW24D512 Reference Design 3
NXP USA Inc. USB-KW24D512 Reference Design 4
NXP USA Inc. USB-KW24D512 Reference Design 5
NXP USA Inc. USB-KW24D512 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialHome AutomationNetworkingWirelessHVACSecurityHealth SystemBuilding AutomationLighting control systemsSmart Energy

ECAD Model:

Description

The NXP Semiconductors USB-KW24D512, USB-KW24D512, TWR-KW2x Kinetis KW2x Tower System Modules are designed for Kinetis KW2x MCU applications. These modules are IEEE 802.15.4 packet sniffer USB dongles that come in an industrial grade form factor. They are designed to provide a secure and reliable connection for wireless communication. The modules feature a low-power, high-performance 32-bit ARM Cortex-M4 processor, a 2.4 GHz radio transceiver, and a USB 2.0 interface. The modules also include a range of peripherals, such as a 12-bit ADC, a 12-bit DAC, and a temperature sensor. The modules are designed to be used in a wide range of applications, including industrial automation, medical, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents