web counter

Microchip Technology DM163012Development Boards & Kits - PIC / DSPIC For PIC16C781/782

Microchip Technology DM163012 Reference Design 1
Microchip Technology DM163012 Reference Design 1
Microchip Technology DM163012 Reference Design 1
Microchip Technology DM163012 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMedical and HealthcareBattery ManagementMotor ControlWirelessSecurityHome AppliancesLightingAutomotive

ECAD Model:

Description

The Microchip Technology DM163012-DM163012, PICDEM MSC1 Development Kit and Evaluation Tool is a comprehensive development platform for the PIC16C781/782 microcontrollers. It provides a complete set of hardware and software tools to help users quickly and easily develop applications for automotive and transportation applications. The kit includes a PICDEM MSC1 board, a PIC16C781/782 microcontroller, a PICkit 3 programmer/debugger, and a suite of software tools. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a USB port, an LCD display, and a keypad. The board also includes a variety of analog and digital I/O, as well as a real-time clock. The PICkit 3 programmer/debugger allows users to program and debug their applications quickly and easily. The included software tools provide a comprehensive suite of development tools, including a C compiler, an assembler, a linker, and a simulator. The kit also includes a variety of example programs and application notes to help users get started quickly.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2001
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Interface
    RS-232
  • Core Processor
    PIC
  • Utilized IC / Part
    PIC16C781, PIC16C782
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    PICDEM™ MSC1
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRANSCEIVER FULL 2/2 16SOIC34BUY