web counter

NXP USA Inc. TWR-KW24D512Tower Development Kit For MKW24D512VHA5 MCU

NXP USA Inc. TWR-KW24D512 Reference Design 2
NXP USA Inc. TWR-KW24D512 Reference Design 1
NXP USA Inc. TWR-KW24D512 Reference Design 2
NXP USA Inc. TWR-KW24D512 Reference Design 1
NXP USA Inc. TWR-KW24D512 Reference Design 1
NXP USA Inc. TWR-KW24D512 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomNetworkingWireless

ECAD Model:

Description

The NXP Semiconductors TWR-KW24D512, TWR-KW2x Development Platform Connectivity Test Application Demo is a comprehensive development platform that enables developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a comprehensive suite of hardware and software components that allow developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The platform includes a TWR-KW24D512 board, a TWR-KW2x board, and a Communications and Telecom Modules. The TWR-KW24D512 board includes a Kinetis KW20 MCU, a 32-bit ARM Cortex-M4 processor, and a variety of peripherals. The TWR-KW2x board includes a Kinetis KW2x MCU, a 32-bit ARM Cortex-M4 processor, and a variety of peripherals. The Communications and Telecom Modules include a variety of wireless and wired communication protocols, such as Bluetooth, Wi-Fi, ZigBee, and Ethernet. The platform also includes a comprehensive suite of software components, such as a Connectivity Test Application Demo, which allows developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20 MCU, Communications and Telecom Modules. The Connectivity Test Application Demo includes a variety of features, such as a graphical user interface, a command line interface, and a variety of test scripts. The Connectivity Test Application Demo also includes a variety of tools, such as a packet sniffer, a packet generator, and a packet analyzer. The Connectivity Test Application Demo allows developers to quickly and easily evaluate the performance of the MKW24D512V Kinetis KW20

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Series
    Kinetis
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s), Cable(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 32.7680KHZ 12.5PF SMD1000RFQ
Texas InstrumentsConv DC-DC Single Non-Inv/Inv/Step Up/Step Down 1.8V to 5.5V 10-Pin VSON EP T/R0RFQ
Microchip TechnologyUSB Power SW Hi Side/DIST Single 5.5V 0.8A 6-Pin SOT-23 T/R3000RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
Abracon LLCCRYSTAL 8.0000MHZ 18PF SMD16350BUY