Microchip Technology DM163014MICROCHIP DM163014 PICDEM 4 I/O Extender Demonstration and Evaluation Board with 2 x 16 LCD Display
The Microchip Technology DM163014-DM163014, DM163014, PICDEM 4 Demonstration Board is a versatile and powerful development platform for 8-pin, 14-pin and 18-pin general purpose family of products with power management features, Automotive and Transportation Solutions. It features a wide range of peripherals and interfaces, including a USB port, an LCD display, a keypad, a temperature sensor, a light sensor, a microphone, a speaker, and a motor driver. It also includes a power management system that allows for efficient power management and energy savings. The board is designed to be used with the PIC microcontroller family, and is compatible with the MPLAB X Integrated Development Environment (IDE). It is an ideal platform for developing and testing applications for automotive and transportation solutions.
- TypeParameter
- MountSocket
- Mounting TypeSocket
- SeriesPIC®
- Published2003
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Operating Supply Voltage9V
- InterfaceLIN, RS-232
- Number of Bits8
- Core ProcessorPIC
- Data Bus Width8b
- Utilized IC / PartPIC12F, PIC16F, PIC18F
- Evaluation KitYes
- Core ArchitecturePIC
- ContentsBoard(s), Cable(s), LCD, Accessories
- Board TypeEvaluation Platform
- PlatformPICDEM™ 4
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Microcontroller Mcu, 8 Bit, PIC16, 20MHZ, SSOP-28 | 47 | RFQ | |
| Microchip Technology | IC MCU 8BIT 3.5KB FLASH 28UQFN | 15 | RFQ | |
| Microchip Technology | IC MCU 8BIT 3.5KB FLASH 28SOIC | 44 | RFQ | |
| Analog Devices | Dual Transmitter/Receiver RS-232 18-Pin SOIC W T/R | 0 | RFQ |


Product
Brand
Articles
Tools