web counter

Microchip Technology ATTINY817-XPROATtiny817 Xplained Pro AVR® ATtiny MCU 8-Bit AVR Embedded Evaluation Board

Microchip Technology ATTINY817-XPRO Reference Design 13
Microchip Technology ATTINY817-XPRO Reference Design 1
Microchip Technology ATTINY817-XPRO Reference Design 2
Microchip Technology ATTINY817-XPRO Reference Design 3
Microchip Technology ATTINY817-XPRO Reference Design 4
Microchip Technology ATTINY817-XPRO Reference Design 5
Microchip Technology ATTINY817-XPRO Reference Design 6
Microchip Technology ATTINY817-XPRO Reference Design 7
Microchip Technology ATTINY817-XPRO Reference Design 8
Microchip Technology ATTINY817-XPRO Reference Design 9
Microchip Technology ATTINY817-XPRO Reference Design 10
Microchip Technology ATTINY817-XPRO Reference Design 11
Microchip Technology ATTINY817-XPRO Reference Design 12
Microchip Technology ATTINY817-XPRO Reference Design 13
Microchip Technology ATTINY817-XPRO Reference Design 1
Microchip Technology ATTINY817-XPRO Reference Design 1
Microchip Technology ATTINY817-XPRO Reference Design 2
Microchip Technology ATTINY817-XPRO Reference Design 3
Microchip Technology ATTINY817-XPRO Reference Design 4
Microchip Technology ATTINY817-XPRO Reference Design 5
Microchip Technology ATTINY817-XPRO Reference Design 6
Microchip Technology ATTINY817-XPRO Reference Design 7
Microchip Technology ATTINY817-XPRO Reference Design 8
Microchip Technology ATTINY817-XPRO Reference Design 9
Microchip Technology ATTINY817-XPRO Reference Design 10
Microchip Technology ATTINY817-XPRO Reference Design 11
Microchip Technology ATTINY817-XPRO Reference Design 12
Microchip Technology ATTINY817-XPRO Reference Design 13

Applications:

Embedded System >

Microcontroller

End Products:

WirelessTouchscreen ProductsWireless

ECAD Model:

Description

It is a complete development system that includes a Cyclone III FPGA, a power supply, a USB cable, and a software development kit. The board features a variety of peripherals, including a USB port, Ethernet port, and a JTAG port. It also includes a variety of I/O connectors, including a VGA port, audio port, and a variety of other connectors. The board also includes a variety of expansion headers, allowing users to add additional peripherals and components. The board is designed to be used with the Intel Quartus Prime software development suite, which provides a comprehensive set of tools for designing, simulating, and debugging applications based on the Cyclone III FPGA. The board is also compatible with a variety of third-party development tools, such as the Xilinx Vivado Design Suite. The board is ideal for applications such as embedded systems, industrial automation, and digital signal processing.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    AVR® ATtiny
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Base Part Number
    ATTINY817
  • Core Processor
    AVR
  • Utilized IC / Part
    ATtiny817
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Xplained Pro
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ
Texas InstrumentsLDO Regulator Pos 3.3V 0.2A 6-Pin WSON T/R3000RFQ
Microchip TechnologyARM Microcontrollers - MCU Cortex-M0 128KB FLASH 16KB SRAM2983RFQ
ON SemiconductorCMC 100MA 2LN SMD ESD17830RFQ
Analog Devices Inc.ANALOG DEVICES ADA4528-1ARMZOperational Amplifier, Single, 4 MHz, 1 Amplifier, 0.5 V/s, 2.2V to 5.5V, MSOP, 8 Pins8RFQ