Microchip Technology ATPROTO1-XPRODevelopment Boards & Kits - ARM Xplained Pro Prototyping Add-On
It is designed to provide a flexible and easy-to-use platform for prototyping and development of automotive and transportation applications. The board features a wide range of components and features, including a microcontroller, a power supply, a CAN transceiver, a USB port, a UART port, and a variety of other peripherals. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the Xplained Pro Platform, which provides a comprehensive development environment for automotive and transportation applications. The board is also compatible with a variety of other development tools, such as Atmel Studio, IAR Embedded Workbench, and Keil uVision. The board is ideal for prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications.
- TypeParameter
- Factory Lead Time14 Weeks
- PackagingBulk
- SeriesXplained
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- InterfaceSPI
- Accessory TypePrototyping Board
- Data Bus Width32b
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC AVR MCU 2.4GHZ XCEIVR 64VQFN | 0 | RFQ | |
| Microchip Technology | ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A | 19 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM4L ARM Cortex M4 RISC 256KB Flash 1.8V/3.3V 64-Pin TQFP Tray | 30000 | RFQ | |
| Microchip Technology | ARM Microcontrollers - MCU CRYPTO MRLA - TQFP,GREEN,IND TEMP,CRYPTO,MRL A,T&R | 10000 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM4S ARM Cortex M4 RISC 2048KB Flash 1.2V/3.3V 64-Pin WLCSP T/R | 0 | RFQ | |
| Microchip Technology | ARM Microcontrollers - MCU Cortex-M4, 128KB Fl USB, 13 Touch Ch. | 34 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM4L ARM Cortex M4 RISC 512KB Flash 3.3V 100-Pin TQFP T/R | 21 | RFQ | |
| Microchip Technology | ARM Microcontrollers - MCU QFN,GREEN,IND TEMP,CRYPTO,MRL A,T&R | 21 | RFQ | |
| Microchip Technology | IC MCU 32BIT 2MB FLASH 64LQFP | 3068 | BUY | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 48TQFP | 42 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM4S ARM Cortex M4 DSP/RISC 2048KB Flash 1.2V/3.3V 64-Pin LQFP Tray | 0 | RFQ |


Product
Brand
Articles
Tools