web counter

Microchip Technology DM240311MICROCHIP DM240311PIC24F16KA102, XLP, 16BIT, DEV BOARD

Microchip Technology DM240311 Reference Design 5
Microchip Technology DM240311 Reference Design 1
Microchip Technology DM240311 Reference Design 2
Microchip Technology DM240311 Reference Design 3
Microchip Technology DM240311 Reference Design 4
Microchip Technology DM240311 Reference Design 5
Microchip Technology DM240311 Reference Design 1
Microchip Technology DM240311 Reference Design 1
Microchip Technology DM240311 Reference Design 2
Microchip Technology DM240311 Reference Design 3
Microchip Technology DM240311 Reference Design 4
Microchip Technology DM240311 Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsSecurityRemote ControlHotel Door LockData LoggerEnergy harvestingOutdoor Temperature SensorMetering

ECAD Model:

Description

The Microchip Technology DM240311-DM240311 XLP 16-Bit Development Kit for the PIC24F16KA102 and PIC24FJ64GA102 Microcontroller families is a comprehensive development platform for consumer electronics applications. It includes a PIC24F16KA102 and PIC24FJ64GA102 microcontroller, a USB-based programmer/debugger, a prototyping board, and a suite of software tools. The kit provides a complete development environment for creating, debugging, and testing applications for consumer electronics. It is ideal for developing applications such as home automation, security systems, and energy management. The kit also includes a comprehensive set of documentation and tutorials to help users get started quickly.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Cable
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    16b
  • Utilized IC / Part
    PIC24F16KA102
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    XLP 16-bit Development Board
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA256-I/SN - EEPROM, AEC-Q100, 256 Kbit, 32K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)0RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 20SSOP3000RFQ
Microchip Technology16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 19MIPS I/O16B3BUY
Microchip32K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyMICROCHIP - MCP9700T-E/LT - TEMPERATURE SENSOR, 2C, SC70-522RFQ