web counter

NXP USA Inc. FRDM-K66FNXP FRDM-K66F Freedom Evaluation & Development Board, For Kinesis K66F MCU Families & NXP Sensors, Low Power

NXP USA Inc. FRDM-K66F Reference Design 10
NXP USA Inc. FRDM-K66F Reference Design 1
NXP USA Inc. FRDM-K66F Reference Design 2
NXP USA Inc. FRDM-K66F Reference Design 3
NXP USA Inc. FRDM-K66F Reference Design 4
NXP USA Inc. FRDM-K66F Reference Design 5
NXP USA Inc. FRDM-K66F Reference Design 6
NXP USA Inc. FRDM-K66F Reference Design 7
NXP USA Inc. FRDM-K66F Reference Design 8
NXP USA Inc. FRDM-K66F Reference Design 9
NXP USA Inc. FRDM-K66F Reference Design 10
NXP USA Inc. FRDM-K66F Reference Design 1
NXP USA Inc. FRDM-K66F Reference Design 1
NXP USA Inc. FRDM-K66F Reference Design 2
NXP USA Inc. FRDM-K66F Reference Design 3
NXP USA Inc. FRDM-K66F Reference Design 4
NXP USA Inc. FRDM-K66F Reference Design 5
NXP USA Inc. FRDM-K66F Reference Design 6
NXP USA Inc. FRDM-K66F Reference Design 7
NXP USA Inc. FRDM-K66F Reference Design 8
NXP USA Inc. FRDM-K66F Reference Design 9
NXP USA Inc. FRDM-K66F Reference Design 10

Applications:

Embedded System >

Microcontroller

End Products:

IndustrialSafety SystemHome AutomationSecurity SystemRemote Control

ECAD Model:

Description

The NXP Semiconductors FRDM-K66F Freedom Development Platform is a powerful and versatile development platform for Kinetis K66, K65 and K26 MCUs based on the MK66FN2M0VMD18 Industrial Grade ARM Cortex-M4 MCU. It is designed to provide a comprehensive development environment for embedded applications, with a wide range of features and peripherals. The FRDM-K66F includes a range of on-board sensors, including a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a pressure sensor. It also includes a range of communication interfaces, including USB, Ethernet, CAN, and UART. The FRDM-K66F is also compatible with the Kinetis Design Studio IDE, which provides an integrated development environment for creating, debugging, and deploying applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type
    Fixed
  • Series
    Kinetis
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    K26, K66
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Freedom
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.NTSX2102 Series 5.5 V 50 Mbps Dual Supply Translating Transceiver - XQFN-83850RFQ
Microchip TechnologyIC TRANSCEIVER FULL 1/1 24QFN10000RFQ
ON SemiconductorIC REG LINEAR 3.3V 1A SOT22312000RFQ
Texas InstrumentsIC REG LINEAR 1.8V 200MA SC70-5250BUY
NXP USA Inc.NXP - MK20DX128VFM5 - MCU, 32BIT, CORTEX-M4, 50MHZ, QFN-320RFQ
NXP USA Inc.IC MCU 32BIT 2MB FLASH 144MAPBGA100000RFQ