web counter

STMicroelectronics STM32L073Z-EVALSTMICROELECTRONICS STM32L073Z-EVAL Evaluation Board, with STM32L073VZ MCU, 2.8 inch Colour LCD-TFT, ST-LINK USB connector

STMicroelectronics STM32L073Z-EVAL Reference Design 17
STMicroelectronics STM32L073Z-EVAL Reference Design 1
STMicroelectronics STM32L073Z-EVAL Reference Design 2
STMicroelectronics STM32L073Z-EVAL Reference Design 3
STMicroelectronics STM32L073Z-EVAL Reference Design 4
STMicroelectronics STM32L073Z-EVAL Reference Design 5
STMicroelectronics STM32L073Z-EVAL Reference Design 6
STMicroelectronics STM32L073Z-EVAL Reference Design 7
STMicroelectronics STM32L073Z-EVAL Reference Design 8
STMicroelectronics STM32L073Z-EVAL Reference Design 9
STMicroelectronics STM32L073Z-EVAL Reference Design 10
STMicroelectronics STM32L073Z-EVAL Reference Design 11
STMicroelectronics STM32L073Z-EVAL Reference Design 12
STMicroelectronics STM32L073Z-EVAL Reference Design 13
STMicroelectronics STM32L073Z-EVAL Reference Design 14
STMicroelectronics STM32L073Z-EVAL Reference Design 15
STMicroelectronics STM32L073Z-EVAL Reference Design 16
STMicroelectronics STM32L073Z-EVAL Reference Design 17
STMicroelectronics STM32L073Z-EVAL Reference Design 1
STMicroelectronics STM32L073Z-EVAL Reference Design 1
STMicroelectronics STM32L073Z-EVAL Reference Design 2
STMicroelectronics STM32L073Z-EVAL Reference Design 3
STMicroelectronics STM32L073Z-EVAL Reference Design 4
STMicroelectronics STM32L073Z-EVAL Reference Design 5
STMicroelectronics STM32L073Z-EVAL Reference Design 6
STMicroelectronics STM32L073Z-EVAL Reference Design 7
STMicroelectronics STM32L073Z-EVAL Reference Design 8
STMicroelectronics STM32L073Z-EVAL Reference Design 9
STMicroelectronics STM32L073Z-EVAL Reference Design 10
STMicroelectronics STM32L073Z-EVAL Reference Design 11
STMicroelectronics STM32L073Z-EVAL Reference Design 12
STMicroelectronics STM32L073Z-EVAL Reference Design 13
STMicroelectronics STM32L073Z-EVAL Reference Design 14
STMicroelectronics STM32L073Z-EVAL Reference Design 15
STMicroelectronics STM32L073Z-EVAL Reference Design 16
STMicroelectronics STM32L073Z-EVAL Reference Design 17

Applications:

Embedded System >

Microcontroller

End Products:

SecurityPC PeripheralsIntercomAlarm SystemRemote ControlHealth SystemWireless SensorGaming DeviceFitness EquipmentGas and Water MeterGPSIndustrial Sensor

ECAD Model:

Description

The STMicroelectronics STM32L073Z-EVAL is an evaluation board based on the STM32L073VZ STM32 microcontroller. It is designed to help developers evaluate the features of the STM32L073VZ MCU, including its security features. The board includes a 32-bit ARM Cortex-M0+ core, up to 32KB of Flash memory, up to 8KB of SRAM, and a wide range of peripherals. It also includes a range of security features, such as secure boot, secure debug, secure storage, and secure communication. The board also includes a range of development tools, such as an ST-LINK/V2-1 debugger, an STM32CubeMX software, and an STM32CubeProgrammer.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32L073VZ
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDKCrystal 0.032768MHz ±20ppm (Tol) 9pF Flexural 70000Ohm Automotive 2-Pin SMD45RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsIC TXRX RS232 250KBPS 28SSOP5443RFQ
STMicroelectronicsIC OPAMP GP 880KHZ RRO SOT23-53000RFQ
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ
Texas InstrumentsTRANSCEIVER DUAL SUPPLY, 74LVC2T450BUY
STMicroelectronicsIC OPAMP 5V ZD MICROPWR 8MSOP16000RFQ