STMicroelectronics STM32H747I-DISCODISCOVERY KIT WITH STM32H747XI M
Description
The STMicroelectronics STM32H747I-DISCO Discovery Kit is a comprehensive development platform for the STM32H747XI microcontroller (MCU). It features an LCD module, a security subsystem, and a wide range of peripherals and interfaces. The LCD module provides a full-color display with a resolution of up to 800x480 pixels, and the security subsystem includes a secure bootloader, secure firmware update, and secure debug. The kit also includes a range of peripherals such as Ethernet, USB, CAN, and UART, as well as a range of analog and digital interfaces. The kit is ideal for developing applications in the industrial, medical, and automotive markets.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Factory Lead Time20 Weeks
- Mounting TypeFixed
- SeriesSTM32H7
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4, Cortex®-M7
- Utilized IC / PartSTM32H747
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Micron Technology Inc. | IC Flash 512M Spi 133MHZ 16SOP2 | 19800 | BUY | |
| Micron Technology Inc. | IC FLASH 512M SPI 133MHZ 16SOP2 | 5000 | BUY | |
| STMicroelectronics | STMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-5 | 90000 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 1.3A 6DFN | 230 | BUY | |
| Microchip Technology | IC TXRX USB 2.0 FLEXPWR 32QFN | 26694 | RFQ | |
| NDK America, Inc. | Crystal 32.768KHZ 12.5PF SMD | 517 | RFQ | |
| Microchip Technology | Small Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology | 5215 | BUY | |
| STMicroelectronics | IC REG LINEAR 1.8V 800MA SOT223 | 15067 | RFQ | |
| STMicroelectronics | MCU 32-Bit STM32 ARM Cortex M7 RISC 512KB Flash 1.8V/2.5V/3.3V 176-Pin UFBGA Tray | 2016 | RFQ | |
| Diodes Incorporated | DIODES INC. - 74LVC1G04SE-7 - Inverter, 74LVC1G04, 1 Input, 32 mA, 1.65 V to 5.5 V, SOT-353-5 - Inverter, 74LVC1G04, 1 Input, 32 mA, 1.65 V to 5.5 V, SOT-353-5 | 21 | BUY | |
| STMicroelectronics | IC LED DRVR RGLTR DIM 20MA 8QFN | 87000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | 45000 | RFQ |
Load more


Product
Brand
Articles
Tools