Microchip Technology ATXMEGAC3-XPLDXMEGA-C3 XPLAINED ATXMEGA384
Applications:
Embedded System >
Microcontroller
End Products:
AutomotiveIndustrial Automation HMIWashing MachineMotor ControlHome EntertainmentRefrigerator and freezerComputers and PeripheralsSecurity SystemSensorsNotebookRemote ControlSmart CamerasHome AppliancesBuilding AutomationHuman Machine Interface (HMI)Car Access SystemPolyphase Electricity MeterLighting control systemsSmart PhoneFluorescent Lamp BallastAutomotivePortable Media PlayerGas and Water MeterTabletSmart Energy
Microcontroller. It is a complete development platform that includes a XMEGA-C3 Xplained board, a USB cable, and a software package. The board features an ATxmega384C3 AVR MCU, a 32-pin TQFP package, and a wide range of peripherals. It also includes an on-board debugger, an LCD display, and a temperature sensor. The board is designed to be used with the Atmel Studio development environment, and it is compatible with the Atmel Software Framework. The board is ideal for automotive and transportation applications, and it can be used to develop a wide range of applications.
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesAVR® ATxmega
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 16-Bit
- Operating Supply Voltage5V
- InterfaceUSB
- Number of Bits8
- Core ProcessorAVR
- Data Bus Width32b
- Utilized IC / PartATxmega384
- Evaluation KitYes
- Core ArchitectureAVR
- ContentsBoard(s), OLED
- Board TypeEvaluation Platform
- PlatformXMEGA-C3 Xplained
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | LDO Regulator Pos 3.3V 1A 4-Pin(3 Tab) SOT-223 T/R | 8000 | RFQ | |
| Microchip Technology | MCU 8-bit/16-bit XMEGA AVR RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP | 25740 | RFQ |


Product
Brand
Articles
Tools