web counter

Microchip Technology ATSAMD20-XPROSAM D20 XPLAINED PRO ATSAMD20J18

Microchip Technology ATSAMD20-XPRO Reference Design 9
Microchip Technology ATSAMD20-XPRO Reference Design 1
Microchip Technology ATSAMD20-XPRO Reference Design 2
Microchip Technology ATSAMD20-XPRO Reference Design 3
Microchip Technology ATSAMD20-XPRO Reference Design 4
Microchip Technology ATSAMD20-XPRO Reference Design 5
Microchip Technology ATSAMD20-XPRO Reference Design 6
Microchip Technology ATSAMD20-XPRO Reference Design 7
Microchip Technology ATSAMD20-XPRO Reference Design 8
Microchip Technology ATSAMD20-XPRO Reference Design 9
Microchip Technology ATSAMD20-XPRO Reference Design 1
Microchip Technology ATSAMD20-XPRO Reference Design 1
Microchip Technology ATSAMD20-XPRO Reference Design 2
Microchip Technology ATSAMD20-XPRO Reference Design 3
Microchip Technology ATSAMD20-XPRO Reference Design 4
Microchip Technology ATSAMD20-XPRO Reference Design 5
Microchip Technology ATSAMD20-XPRO Reference Design 6
Microchip Technology ATSAMD20-XPRO Reference Design 7
Microchip Technology ATSAMD20-XPRO Reference Design 8
Microchip Technology ATSAMD20-XPRO Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveIndustrial Automation HMICar RadioWashing MachineGame ConsoleHome EntertainmentRefrigerator and freezerSecurityNotebookPortable AudioRemote ControlFactory AutomationCar Access SystemIndustrial ControlMeasurement InstrumentsInduction CookingMeteringTabletCellular Phone

ECAD Model:

Description

The Microchip Technology ATSAMD20-XPRO is an Automotive and Transportation Microcontroller evaluation kit designed to evaluate the ATSAMD20J18A microcontroller. It is a SAM D20 Xplained Pro evaluation kit that provides a comprehensive set of peripherals and features to evaluate the ATSAMD20J18A microcontroller. It includes an on-board Embedded Debugger, a QTouch button, an RGB LED, a temperature sensor, a light sensor, a 3-axis accelerometer, a USB interface, and a 32.768 kHz crystal oscillator. The kit also includes an extension header for easy connection to external components and a USB cable for programming and debugging. The ATSAMD20-XPRO is an ideal platform for developing automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    SAM D
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    ATSAMD20J18
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    SAM D20 Xplained Pro
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS TPS22945DCKRPower Load Switch, Current Limited, High Side, Active High, 1 Output, 5.5V, 0.15A, SC-70-50RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 100BGA1088RFQ
Microchip TechnologyMCU 32-Bit SAM D20J ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin QFN T/R24RFQ
Microchip TechnologyARM Microcontrollers - MCU Cortex-M0 256KB FLASH 32KB SRAM1500RFQ
Microchip TechnologyMCU 32-Bit SAM D20J ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin UFBGA Tray48RFQ
Microchip TechnologyMCU 32-bit SAM D20J ARM Cortex M0 RISC 256KB Flash 1.8V/ 2.5V/ 3.3V 64-Pin TQFP Tray0RFQ
Texas InstrumentsIC SWITCH SPDT 6SON17000RFQ
Texas InstrumentsIC PWR SWITCH P-CHAN 1:1 SC70-525RFQ