Silicon Labs 1062-868-DKDevelopment Boards & Kits - Wireless Si1062 868MHz NoWire MCU Development Kit
The Silicon Labs 1062-868-DK is a development kit for the Si1062 868-MHz Wireless MCU Security Sensor Node. It is designed to help developers quickly and easily create secure wireless applications. The kit includes a Si1062 868-MHz Wireless MCU, a USB-to-UART bridge, a USB cable, a 9V battery, and a 9V battery holder. The Si1062 868-MHz Wireless MCU is a low-power, low-cost, and highly integrated device that supports a wide range of wireless protocols, including Zigbee, Bluetooth Low Energy, and Thread. It also features an integrated security coprocessor, which provides secure authentication and encryption for wireless communication. The kit also includes a comprehensive set of development tools, including an integrated development environment, a debugger, and a library of sample applications. With the Silicon Labs 1062-868-DK, developers can quickly and easily create secure wireless applications for a variety of applications.
- TypeParameter
- Factory Lead Time2 Weeks
- SeriesEZRadioPRO®
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency868MHz
- Operating Supply Voltage1.9V
- InterfaceUSB
- Data Bus Width8b
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Core Architecture8051
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG LINEAR 3V 500MA 8VSSOP | 1000 | RFQ | |
| Texas Instruments | LDO Regulator Pos 3.3V 0.5A 8-Pin LLP EP T/R | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 1.8V 500MA 8SOIC | 20 | RFQ | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8SOIC | 890 | BUY | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 8 | BUY | |
| Texas Instruments | IC REG LINEAR 3V 500MA 8VSSOP | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 2.8V 500MA 8WSON | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 500MA 8WSON | 0 | RFQ |


Product
Brand
Articles
Tools