web counter

STMicroelectronics STM32F469I-DISCODISCOVERY KIT MCU STM32F469NI

STMicroelectronics STM32F469I-DISCO Reference Design 16
STMicroelectronics STM32F469I-DISCO Reference Design 1
STMicroelectronics STM32F469I-DISCO Reference Design 2
STMicroelectronics STM32F469I-DISCO Reference Design 3
STMicroelectronics STM32F469I-DISCO Reference Design 4
STMicroelectronics STM32F469I-DISCO Reference Design 5
STMicroelectronics STM32F469I-DISCO Reference Design 6
STMicroelectronics STM32F469I-DISCO Reference Design 7
STMicroelectronics STM32F469I-DISCO Reference Design 8
STMicroelectronics STM32F469I-DISCO Reference Design 9
STMicroelectronics STM32F469I-DISCO Reference Design 10
STMicroelectronics STM32F469I-DISCO Reference Design 11
STMicroelectronics STM32F469I-DISCO Reference Design 12
STMicroelectronics STM32F469I-DISCO Reference Design 13
STMicroelectronics STM32F469I-DISCO Reference Design 14
STMicroelectronics STM32F469I-DISCO Reference Design 15
STMicroelectronics STM32F469I-DISCO Reference Design 16
STMicroelectronics STM32F469I-DISCO Reference Design 1
STMicroelectronics STM32F469I-DISCO Reference Design 1
STMicroelectronics STM32F469I-DISCO Reference Design 2
STMicroelectronics STM32F469I-DISCO Reference Design 3
STMicroelectronics STM32F469I-DISCO Reference Design 4
STMicroelectronics STM32F469I-DISCO Reference Design 5
STMicroelectronics STM32F469I-DISCO Reference Design 6
STMicroelectronics STM32F469I-DISCO Reference Design 7
STMicroelectronics STM32F469I-DISCO Reference Design 8
STMicroelectronics STM32F469I-DISCO Reference Design 9
STMicroelectronics STM32F469I-DISCO Reference Design 10
STMicroelectronics STM32F469I-DISCO Reference Design 11
STMicroelectronics STM32F469I-DISCO Reference Design 12
STMicroelectronics STM32F469I-DISCO Reference Design 13
STMicroelectronics STM32F469I-DISCO Reference Design 14
STMicroelectronics STM32F469I-DISCO Reference Design 15
STMicroelectronics STM32F469I-DISCO Reference Design 16

Applications:

Embedded System >

Microcontroller

End Products:

SecurityScannersInvertersMotor Control and Driver SystemHVACIntercomAlarm SystemCircuit BreakerHome AppliancesIndustrial Programmable Logic Controllers (PLCs)PrintersMedical Equipments

ECAD Model:

Description

The STMicroelectronics STM32F469I-DISCO Discovery Kit is a comprehensive development platform for the STM32F469NI microcontroller. It features a wide range of peripherals, including a 2.4” LCD display, a MEMS microphone, a digital microphone, a digital audio interface, a USB OTG HS/FS, an Ethernet port, and a camera interface. The kit also includes a range of security features, such as a secure bootloader, secure firmware update, and secure debug. The STM32F469NI microcontroller is a high-performance ARM Cortex-M4 based MCU with a wide range of peripherals and features, including a floating-point unit, a DSP, and a large selection of communication interfaces. The kit also includes a comprehensive set of development tools, including an STM32CubeMX graphical configuration tool, an STM32CubeF4 firmware library, and an STM32CubeProgrammer for programming and debugging.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Memory Types
    RAM, SDRAM
  • Series
    STM32F4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Memory Size
    324kB
  • Number of Bits
    32
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32F469
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Micron Technology Inc.IC DRAM 128M PARALLEL 90VFBGA2000RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronics1109BUY
Micron Technology Inc.IC SDRAM 128MBIT 166MHZ 90VFBGA2495RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
STMicroelectronicsIC LED DRVR RGLTR DIM 20MA 8QFN87000RFQ
Micron Technology Inc.IC DRAM 128M PARALLEL 90VFBGA1000BUY
STMicroelectronicsIC REG LINEAR 1.8V 800MA SOT22315067RFQ
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ