Microchip Technology MCP1630RD-SALEDPower Management IC Development Tools MCP1630 Sepic Automotive LED Drvr
The Microchip Technology MCP1630RD-SALED, MCP1630RD-SALED, MCP1630 SEPIC Automotive LED Driver Reference Design is a complete solution for driving automotive and transportation LED lighting systems. It is designed to provide a high efficiency, low cost, and easy to use solution for automotive and transportation LED lighting applications. The reference design includes a SEPIC (Single Ended Primary Inductor Converter) topology, which allows for a wide input voltage range and high efficiency. The reference design also includes a MCP1630 LED driver IC, which provides a high-efficiency, low-cost solution for driving automotive and transportation LED lighting systems. The reference design also includes a comprehensive set of design files, including schematics, PCB layout, and bill of materials, to help designers quickly and easily develop their own LED lighting systems.
- TypeParameter
- Factory Lead Time13 Weeks
- PackagingBox
- Published2004
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMCP1630
- Number of Outputs1
- Output Voltage55V
- Output Current350mA
- Min Input Voltage9V
- Max Input Voltage16V
- Output Current per Channel350mA
- Utilized IC / PartMCP1630
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Current - Output / Channel350mA
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY |


Product
Brand
Articles
Tools