web counter

STMicroelectronics STEVAL-ILL048V1LED Lighting Development Tools Single-channel LED driver for automotive day-time running lights (DTRL) and front lights based on ALED6001 and STM32F103

STMicroelectronics STEVAL-ILL048V1 Reference Design 3
STMicroelectronics STEVAL-ILL048V1 Reference Design 1
STMicroelectronics STEVAL-ILL048V1 Reference Design 2
STMicroelectronics STEVAL-ILL048V1 Reference Design 3
STMicroelectronics STEVAL-ILL048V1 Reference Design 1
STMicroelectronics STEVAL-ILL048V1 Reference Design 1
STMicroelectronics STEVAL-ILL048V1 Reference Design 2
STMicroelectronics STEVAL-ILL048V1 Reference Design 3

Applications:

Lighting >

White LED Driver

End Products:

AutomotiveAutomotive LightingFront Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL048V1 is a demonstration board based on the ALED6001 and STM32F103C6T6 single-channel LED driver for automotive day-time running lights (DTRL) and front lights. This board is designed to provide a complete solution for automotive and transportation applications. It features a high-efficiency, low-noise, and low-EMI LED driver with a wide input voltage range of 6V to 42V. The board also includes a STM32F103C6T6 microcontroller, which provides a user-friendly interface for controlling the LED driver. The board is also equipped with a USB port for programming and debugging. The STEVAL-ILL048V1 is a great solution for automotive and transportation applications that require a reliable and efficient LED driver.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Front
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Voltage
    60V
  • Operating Supply Voltage
    24V
  • Output Current
    350mA
  • Min Input Voltage
    6V
  • Max Input Voltage
    24V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    ALED6001, STM32F103C6
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC DRVR/RCVR 5V RS232 16-SOIC0RFQ
STMicroelectronicsIC TRANSCEIVER HALF 1/1 8SO0RFQ
STMicroelectronicsIC MPU RESET OPEN DRAIN SOT143-40BUY