web counter

Microchip Technology TC650DEMOTemperature Sensor Development Tools For TC650/651

Microchip Technology TC650DEMO Reference Design 2
Microchip Technology TC650DEMO Reference Design 1
Microchip Technology TC650DEMO Reference Design 2
Microchip Technology TC650DEMO Reference Design 1
Microchip Technology TC650DEMO Reference Design 1
Microchip Technology TC650DEMO Reference Design 2

Applications:

Motor Control >

Fan Motor Control

End Products:

Computers and PeripheralsDesktops and ServersEngine Cooling FanPrintersLCD Projector

ECAD Model:

Description

The Microchip Technology TC650DEMO-DEMO Demo Board is a powerful and versatile tool for evaluating the TC650 Fan Control. This board is designed to provide a comprehensive demonstration of the features and capabilities of the TC650 Fan Control. It includes a variety of components, such as a temperature sensor, a fan, a power supply, and a microcontroller. The board also includes a graphical user interface (GUI) that allows users to easily configure and monitor the fan control. The TC650DEMO-DEMO Demo Board is an ideal solution for evaluating the performance of the TC650 Fan Control in a variety of applications, such as computers and peripherals.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Published
    2004
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    TC650
  • Function
    Fan Controller
  • Utilized IC / Part
    TC650
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyTemp Sensors - Integrated with Brushless DC Fan Controllers W/ Over Temp Alert25000BUY
Microchip TechnologyMICROCHIP TC651ACVUA IC, TEMP SENSOR, FAN, CTRLR, 8MSOP213BUY
Microchip TechnologyTemp Sensors - Integrated with Brushless DC Fan Controllers W/ Over Temp Alert36BUY
Microchip TechnologyTHERMOSTAT 65DEGC ACTV LOW 8MSOP42BUY
Microchip TechnologyTemp Sensors - Integrated with Brushless DC Fan Controllers W/ Over Temp Alert8685BUY
Microchip TechnologyTHERMOSTAT 65DEGC ACTV LOW 8MSOP5100BUY
Microchip TechnologyMICROCHIP TC651BEVUA IC, TEMP SENSOR, FAN, CTRLR, 8MSOP880BUY
Microchip TechnologyMICROCHIP TC651AGVUA IC, TEMP SENSOR, FAN, CTRLR, 8MSOP100BUY
Microchip TechnologyTHERMOSTAT 65DEGC ACTV LOW 8MSOP25000BUY
Microchip TechnologyTemp Sensors - Integrated with Brushless DC Fan Controllers W/ Over Temp Alert15BUY
Microchip TechnologyTC651AE Series 5.5 V -25 to 70°C Temp Sensor/DC Fan Control - MSOP-8 T/R5000BUY
Microchip TechnologyTemp Sensors - Integrated with Brushless DC Fan Controllers W/ Over Temp Alert11BUY
Load more