web counter

ON Semiconductor ADT7481EBZEVBEVALUATION BOARD ADT7481

Applications:

Motor Control >

Fan Motor Control

End Products:

Computers and PeripheralsDesktops and Servers

ECAD Model:

Description

The ON Semiconductor ADT7481EBZEVB-EBZEVB Evaluation Board is a versatile tool for evaluating the ADT7481 3-Channel Digital Thermometer and Under/Over Temperature Alarm. This board is designed to provide a quick and easy way to evaluate the performance of the ADT7481 device. It features three temperature channels, each with its own temperature sensor, allowing for simultaneous monitoring of multiple temperature points. The board also includes an on-board temperature alarm, which can be used to alert the user when a temperature exceeds a pre-set threshold. Additionally, the board is equipped with a USB interface, allowing for easy connection to a PC for data logging and analysis. This evaluation board is an ideal solution for testing and evaluating the performance of the ADT7481 device in a variety of applications, such as computers and peripherals.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    3V~3.6V
  • Interface
    SMBus
  • Utilized IC / Part
    ADT7481
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOSFET DVR 4A DUAL HS 8SOIC10RFQ
Analog Devices Inc.ANALOG DEVICES ADP1050ACPZ-R7DIGITAL CONTROLLER, 200MHZ, LFCSP-206880BUY
Diodes IncorporatedIC VREF SHUNT ADJ SOT232847RFQ
Analog Devices Inc.Digital Isolator CMOS 2-CH 10Mbps 8-Pin SOIC N T/R50BUY
Analog Devices Inc.Digital Controller 20-Pin LFCSP T/R35000BUY