web counter

ON Semiconductor ADT7473EBZEVBEVALUATION BOARD ADT7473

Applications:

Motor Control >

Fan Motor Control

End Products:

Computers and PeripheralsDesktops and Servers

ECAD Model:

Description

The ON Semiconductor ADT7473EBZEVB-EBZEVB is an evaluation board for the ADT7473 temperature sensor. It is designed to provide input and output functions for the ADT7473 temperature sensor, allowing users to quickly and easily evaluate the performance of the sensor. The board features a USB interface for easy connection to a computer, as well as a variety of other input and output ports for connecting to other peripherals. The board also includes a variety of software tools for testing and evaluating the performance of the ADT7473 temperature sensor. This evaluation board is an ideal solution for testing and evaluating the performance of the ADT7473 temperature sensor in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Series
    dBCool®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Thermal Management
  • Utilized IC / Part
    ADT7473
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS - B3S-1000P - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC2613RFQ
Analog Devices Inc.IC SWITCH DUAL SPST 8MSOP1550BUY
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R1543RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins9000RFQ
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R959BUY
Omron Electronics Inc-EMC DivSWITCH TACTILE SPST-NO 0.05A 24V622RFQ