MikroElektronika MIKROE-2812MIKROMEDIA 7 FOR STM32 SHIELD
Description
MikroElektronika MIKROE-2812 is a mikromedia 7 for STM32 Shield that provides a comprehensive set of features for video and imaging applications. It includes a 7-inch LCD display, a camera module, an audio codec, a microSD card slot, and a variety of I/O ports. The shield also features a powerful STM32F7 processor, which is capable of running complex video and imaging algorithms. The shield also includes a variety of peripherals, such as a USB port, an Ethernet port, and a CAN bus port. The shield is designed to be used with the mikromedia 7 for STM32 development board, which provides a comprehensive development environment for creating video and imaging applications.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeConnectivity
- FunctionmikroBUS™ Click™ to mikromedia Plus
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC BATTERY CHARGER 20VFQFPN | 4650 | RFQ |


Product
Brand
Articles
Tools