web counter

MikroElektronika MIKROE-3837MIKROMEDIA 5 FOR STM32F4 CAP FPI

MikroElektronika MIKROE-3837 Reference Design 7
MikroElektronika MIKROE-3837 Reference Design 1
MikroElektronika MIKROE-3837 Reference Design 2
MikroElektronika MIKROE-3837 Reference Design 3
MikroElektronika MIKROE-3837 Reference Design 4
MikroElektronika MIKROE-3837 Reference Design 5
MikroElektronika MIKROE-3837 Reference Design 6
MikroElektronika MIKROE-3837 Reference Design 7
MikroElektronika MIKROE-3837 Reference Design 1
MikroElektronika MIKROE-3837 Reference Design 1
MikroElektronika MIKROE-3837 Reference Design 2
MikroElektronika MIKROE-3837 Reference Design 3
MikroElektronika MIKROE-3837 Reference Design 4
MikroElektronika MIKROE-3837 Reference Design 5
MikroElektronika MIKROE-3837 Reference Design 6
MikroElektronika MIKROE-3837 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Video and ImagingMultimedia Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3837 is a mikromedia 5 for STM32F4 Capacitive FPI with frame, Video and Imaging Shield. It is a complete development system for the STM32F4 microcontroller, featuring a 5-inch capacitive touch screen, a frame, video and imaging shield, and a range of peripherals. The board includes an STM32F4 microcontroller, a 5-inch capacitive touch screen, a frame, video and imaging shield, and a range of peripherals. The board also includes a range of connectivity options, including Ethernet, USB, CAN, and UART. The board also includes a range of development tools, including the MikroElektronika IDE, a range of libraries, and a range of example projects. The board is ideal for developing applications for the STM32F4 microcontroller, such as video and imaging applications, and for developing embedded systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Display Type
    TFT - Color
  • Touchscreen
    Capacitive
  • Dot Pixels
    800 x 480 (WVGA)
  • Diagonal Screen Size
    5 127.00mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronics16/32-BITS MICROS0RFQ
STMicroelectronics16/32-BITS MICROS0RFQ
STMicroelectronicsIC MCU 32BIT 2MB FLASH 176UFBGA498RFQ
STMicroelectronicsIC MCU 32BIT 2MB FLASH 100LQFP6860RFQ
STMicroelectronicsSTMICROELECTRONICS - STM32F756IGK6 - ARM MCU, ART Accelerator, STM32 Family STM32F7 Series Microcontrollers, ARM Cortex-M7, 32bit2200RFQ
STMicroelectronicsIC MCU 32BIT 1MB FLASH 208LQFP1800RFQ
STMicroelectronicsHIGH-PERFORMANCE AND DSP WITH FP435RFQ
STMicroelectronicsIC MCU 32BIT 2MB FLASH 208LQFP360RFQ
STMicroelectronicsIC MCU 32BIT 2MB FLASH 216TFBGA4800RFQ
STMicroelectronicsIC MCU 32BIT 2MB FLASH 208LQFP54BUY
STMicroelectronicsIC MCU 32BIT 1MB FLASH 144LQFP49RFQ
STMicroelectronicsHIGH-PERFORMANCE AND DSP WITH FP484RFQ
Load more