web counter

MikroElektronika MIKROE-3838MIKROMEDIA 4 STM32F4 CAPA FPI W/

MikroElektronika MIKROE-3838 Reference Design 7
MikroElektronika MIKROE-3838 Reference Design 1
MikroElektronika MIKROE-3838 Reference Design 2
MikroElektronika MIKROE-3838 Reference Design 3
MikroElektronika MIKROE-3838 Reference Design 4
MikroElektronika MIKROE-3838 Reference Design 5
MikroElektronika MIKROE-3838 Reference Design 6
MikroElektronika MIKROE-3838 Reference Design 7
MikroElektronika MIKROE-3838 Reference Design 1
MikroElektronika MIKROE-3838 Reference Design 1
MikroElektronika MIKROE-3838 Reference Design 2
MikroElektronika MIKROE-3838 Reference Design 3
MikroElektronika MIKROE-3838 Reference Design 4
MikroElektronika MIKROE-3838 Reference Design 5
MikroElektronika MIKROE-3838 Reference Design 6
MikroElektronika MIKROE-3838 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Video and ImagingMultimedia Applications

ECAD Model:

Description

Board is a powerful development board for the STM32F4 microcontroller. It features a capacitive FPI (fingerprint identification) with bezel, video and imaging board. The board is equipped with a 4.3" TFT LCD display, a 3.2MP camera, a microphone, a speaker, a microSD card slot, a USB port, and a JTAG connector. The board also includes a variety of peripherals such as a temperature sensor, a light sensor, a humidity sensor, a pressure sensor, a 3-axis accelerometer, and a 3-axis gyroscope. The board is powered by a 5V DC power supply and is compatible with the Arduino IDE. The board is ideal for developing applications such as video and imaging, security, and robotics. It is also suitable for use in educational and hobby projects.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Display Type
    TFT - Color
  • Touchscreen
    Capacitive
  • Dot Pixels
    480 x 272
  • Diagonal Screen Size
    4.3 109.22mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DR - IC, CAN TRANSCEIVER, 1MBPS, 8SOIC7490BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC78956RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL35000RFQ
Texas InstrumentsIC CAN TRANSCEIVER 3.3V 8-SOIC12RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-85650BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-82174BUY
Texas InstrumentsTEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8268BUY
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY