web counter

MikroElektronika MIKROE-3274MAGNETIC LINEAR CLICK

MikroElektronika MIKROE-3274 Reference Design 5
MikroElektronika MIKROE-3274 Reference Design 1
MikroElektronika MIKROE-3274 Reference Design 2
MikroElektronika MIKROE-3274 Reference Design 3
MikroElektronika MIKROE-3274 Reference Design 4
MikroElektronika MIKROE-3274 Reference Design 5
MikroElektronika MIKROE-3274 Reference Design 1
MikroElektronika MIKROE-3274 Reference Design 1
MikroElektronika MIKROE-3274 Reference Design 2
MikroElektronika MIKROE-3274 Reference Design 3
MikroElektronika MIKROE-3274 Reference Design 4
MikroElektronika MIKROE-3274 Reference Design 5

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Instrumentation and MeasurementPosition & Direction Sensing

ECAD Model:

Description

The MikroElektronika MIKROE-3274 Magnetic Linear Click Board HMC1501 Magneto Resistive Sensor is a powerful instrumentation and measurement tool. It is designed to measure the strength of a magnetic field in three axes. The board features a Honeywell HMC1501 magneto resistive sensor, which is capable of detecting magnetic fields up to ±2.5 Gauss. The board also includes a 3.3V regulator, allowing it to be powered from a 5V supply. The board is easy to use and can be connected to a microcontroller via a mikroBUS socket. It is ideal for applications such as robotics, navigation, and industrial automation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Magnetic
  • Utilized IC / Part
    HMC1501
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MicrochipComplete Step Down Regulator, 4.4V to 50V, TDFN-8, RoHS3300RFQ
Microchip TechnologyIC FLASH 64M SPI 104MHZ 8WDFN5RFQ
NXP USA Inc.PTN5150A Series 2.7 to 5.5 V CC Logic for USB Type-C Applications - XFQFN-1220000RFQ
Microchip TechnologyIC REG BUCK ADJ 0.5A SOT23-6515RFQ
Microchip TechnologyMICROCHIP - MCP9700AT-E/TT - Temperature Sensor IC, Voltage, ± 2°C, 0 °C, 70 °C, SOT-23, 3 Pins3144RFQ
Microchip TechnologyIC FLASH 64M SPI 104MHZ 8SOIJ2680RFQ
Microchip TechnologyMICROCHIP - MCP9700AT-E/LT - TEMPERATURE SENSOR, 1C, 5-SC7022RFQ
Microchip TechnologyIC TRANSCEIVER FULL 2/2 24SQFN10000RFQ