MikroElektronika MIKROE-3275MAGNETIC ROTARY CLICK
Description
The MikroElektronika MIKROE-3275 Magnetic Rotary Click Board is an industrial grade board based on the HMC1512 Magneto Resistive Sensor. It is designed to measure the angular position of a rotating magnet, making it ideal for applications such as motor control, robotics, and navigation. The board features a high-resolution, low-noise, and low-power sensor, as well as a wide operating temperature range. It also includes a built-in signal conditioning circuit, allowing for easy integration into a variety of systems. The board is compatible with a wide range of microcontrollers, making it a great choice for a variety of applications.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionRotary Angle
- Utilized IC / PartHMC1512
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OPAMP 2.5V DUAL R-R 8SOIC | 3300 | RFQ | |
| Microchip Technology | IC OPAMP DUAL 2.3V 10MHZ 8SOIC | 98430 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 2CH SPI 8TSSOP | 45 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8DIP | 593 | BUY | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8SOIC | 300 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8DIP | 5 | RFQ | |
| Microchip Technology | IC ADC 12BIT DUAL CHAN 8DIP | 100 | RFQ | |
| Microchip Technology | 2-Channel Single ADC SAR 100ksps 12-bit Serial Automotive 8-Pin SOIC N T/R | 10 | RFQ | |
| Microchip Technology | IC OPAMP GP 10MHZ RRO 8TSSOP | 2495 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8SOIC | 3300 | RFQ | |
| Microchip Technology | IC OPAMP GP 2 CIRCUIT 8TSSOP | 5300 | RFQ |
Load more


Product
Brand
Articles
Tools