web counter

MikroElektronika MIKROE-33103D HALL 3 CLICK

MikroElektronika MIKROE-3310 Reference Design 5
MikroElektronika MIKROE-3310 Reference Design 1
MikroElektronika MIKROE-3310 Reference Design 2
MikroElektronika MIKROE-3310 Reference Design 3
MikroElektronika MIKROE-3310 Reference Design 4
MikroElektronika MIKROE-3310 Reference Design 5
MikroElektronika MIKROE-3310 Reference Design 1
MikroElektronika MIKROE-3310 Reference Design 1
MikroElektronika MIKROE-3310 Reference Design 2
MikroElektronika MIKROE-3310 Reference Design 3
MikroElektronika MIKROE-3310 Reference Design 4
MikroElektronika MIKROE-3310 Reference Design 5

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

IndustrialContactless EncodersContactless SwitchesContactless KnobsContactless PotentiometersPosition & Direction Sensing

ECAD Model:

Description

The MikroElektronika MIKROE-3310, 3D Hall 3 Click Board is an industrial grade solution based on the LIS2MDL low power 3D magnetic sensor. It is designed to measure the magnetic field in three axes, allowing for the detection of the direction and magnitude of the magnetic field. The board is capable of detecting magnetic fields up to ±50 gauss, and is suitable for a wide range of applications, including navigation, robotics, and industrial automation. It features a low power consumption of only 1.2 mA, and is capable of operating in temperatures ranging from -40°C to +85°C. The board also features an I2C interface, allowing for easy integration into existing systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Magnetic Hall Effect
  • Utilized IC / Part
    LIS2MDL
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsULTRA-COMPACT HIGH-PERFORMANCE E80000RFQ
STMicroelectronicsE-COMPASS10RFQ